The AP9477GM-HF is an Advanced Power MOSFET from Advanced Power Electronics Corp. It is a Halogen-Free device designed to deliver high efficiency and robust performance in power management applications. This MOSFET utilizes advanced trench technology to achieve low on-state resistance (RDS(on)) and minimize gate charge (Qg), resulting in reduced power losses and improved switching efficiency.
Applications:
- Synchronous Rectification in AC/DC and DC/DC Power Supplies
- Power Management in Portable Devices
- Load Switching
- Battery Management Systems
Features:
- Halogen-Free
- Advanced Trench Technology
- Low On-Resistance (RDS(on))
- Low Gate Charge (Qg)
- High Avalanche Energy (EAS)
- RoHS Compliant
Benefits:
- High Efficiency: The low RDS(on) minimizes conduction losses, maximizing efficiency in power conversion applications.
- Fast Switching: The low gate charge (Qg) enables faster switching speeds, reducing switching losses and improving transient response.
- Robustness: High avalanche energy (EAS) rating ensures reliable performance under transient and fault conditions.
- Environmentally Friendly: Halogen-Free and RoHS compliant, meeting environmental standards.
- Simplified Thermal Design: Lower power dissipation simplifies thermal management.
Specifications:
The AP9477GM-HF typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating that can reach up to 50A (depending on package and operating conditions), and a low RDS(on) value typically in the range of milliohms at a gate-source voltage (VGS) of 10V. The low gate charge ensures fast and efficient switching. Package: TO-252 (DPAK).