EN
  • EN
  • DE
  • IT

AD6641BCPZ-500

Part No AD6641BCPZ-500
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 11BIT 200MSPS 56LFCSP / RF IC Digital Receiver General Purpose On-Chip A/D Converter 56-LFCSP (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Digital Receiver
RF Type General Purpose
Secondary Attributes On-Chip A/D Converter
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP (8x8)
Base Product Number AD6641
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 37433-AD6641BCPZ-500
Ultra Librarian 3D Model Ultra Librarian AD6641BCPZ-500 CAD Model

Description

The AD6641BCPZ-500 is a state-of-the-art intermediate frequency (IF) diversity receiver developed by Analog Devices Inc., designed to deliver unparalleled performance for communication systems. This integrated circuit is part of the Analog Devices high-speed ADC portfolio and is tailored for demanding applications that require high dynamic range and fast sampling rates.

Key Features

  • High Sampling Rate: With a maximum sampling rate of 500 MSPS, the AD6641BCPZ-500 is capable of converting high-frequency analog signals into digital data with precision and speed, making it ideal for advanced communication systems.
  • Resolution: The 14-bit resolution of this ADC ensures a fine quantization of the input signal, providing a high level of detail and accuracy in the digital output.
  • Diverse Applications: The versatility of the AD6641BCPZ-500 allows it to be used in a variety of applications, including wireless infrastructure, radar systems, and IF sampling receivers.
  • Integrated Features: This device includes features such as an on-chip voltage reference, a sample-and-hold circuit, and a digital error correction circuit, which enhance its performance and reliability.
  • Power Efficiency: Designed with power efficiency in mind, the AD6641BCPZ-500 operates with reduced power consumption, making it suitable for portable and power-sensitive applications.

Technical Specifications

Parameter Value Part Number AD6641BCPZ-500 Manufacturer Analog Devices Inc. Resolution 14 bits Max Sampling Rate 500 MSPS Package 48-LFCSP (7x7) Input Frequency High IF Supply Voltage 1.8 V

With its robust design and advanced features, the AD6641BCPZ-500 by Analog Devices Inc. stands out as a superior choice for system designers who require a high-performance IF diversity receiver. The product's ability to handle complex signal environments and its adaptability to different system requirements make it a critical component in the advancement of modern communication technology.

You May Also Be Interested in

MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $140.0000 $140.0000
2+ $134.7369 $269.4738
3+ $129.4737 $388.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess