EN
  • EN
  • DE

AD6655ABCPZ-125

Part No AD6655ABCPZ-125
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 14BIT 125MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose IF Diversity Receiver
Frequency 0Hz to 450MHz
RF Type GSM, EDGE, CDMA
Secondary Attributes Sample Rates to 125MSPS
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 076975-AD6655ABCPZ-125
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6655ABCPZ-125 CAD Model

Description

Product Overview: AD6655ABCPZ-125

The AD6655ABCPZ-125 is a high-performance, mixed-signal front-end (MxFE®) from Analog Devices Inc., a renowned leader in the field of high-precision analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to cater to a broad range of applications including wireless infrastructure, aerospace and defense electronics, and other high-speed data acquisition systems.

Key Features

  • Resolution and Sampling Rate: The AD6655ABCPZ-125 boasts a 14-bit resolution with a maximum sampling rate of 125 MSPS (mega-samples per second), ensuring precise digital representation of the analog input signal.
  • Integrated Features: It includes a dual analog-to-digital converter (ADC) with an integrated intermediate frequency (IF) sampling receiver that simplifies design and reduces component count.
  • Performance: The device offers superior signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) performance, which is critical for high-end applications requiring accurate signal acquisition and processing.
  • Digital Down Conversion: With digital down-conversion (DDC) capabilities, the AD6655ABCPZ-125 facilitates bandwidth management and reduces data rates for downstream digital processing.

Advanced Functionality

The AD6655ABCPZ-125 is equipped with a range of advanced features such as programmable decimation and digital filtering, which enable customization for specific application requirements. The device also supports JESD204B serial output data interface, which provides high-speed data connectivity and simplifies board layout.

Robust Design

Encased in a compact 72-lead LFCSP (lead-frame chip-scale package), the AD6655ABCPZ-125 is designed for robustness and reliability. Its operating temperature range from -40°C to +85°C ensures stable performance in a variety of environmental conditions.

Applications

The versatility of the AD6655ABCPZ-125 makes it an ideal choice for complex systems such as multi-carrier, multi-mode receivers, diversity radio systems, and smart antenna systems. Its high-speed digitization capabilities are also well-suited for advanced radar and satellite communication systems.

With the AD6655ABCPZ-125, Analog Devices Inc. provides a high-quality, efficient solution for demanding signal processing applications that require high dynamic range and fast data throughput.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1471 $114.2942
3+ $46.8907 $140.6721
4+ $45.4250 $181.7000
6+ $43.9593 $263.7558
7+ $42.4948 $297.4636
10+ $38.0988 $380.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess