EN
  • EN
  • DE

MB39A104PFV-G-BNDE1

Part No MB39A104PFV-G-BNDE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Yes
Number of Pins 24
RoHS Compliant
Win Source Part Number 979827-MB39A104PFV-G-BNDE1
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB39A104PFV-G-BNDE1 CAD Model

Description

The MB39A104PFV-G-BNDE1 is a power management integrated circuit (PMIC) manufactured by Fujitsu Electronics America, Inc. It's designed to efficiently manage power distribution and regulation in various electronic devices. PMICs like this are crucial for optimizing battery life, reducing power consumption, and ensuring stable operation of sensitive components.

Applications:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras
  • GPS devices
  • Wearable electronics

Features:

  • Multiple voltage regulators (Buck, Boost, LDO)
  • Power sequencing and monitoring
  • Battery charging management
  • Overvoltage and overcurrent protection
  • Low quiescent current

Benefits:

  • Extended Battery Life: Efficient power management minimizes energy waste, allowing devices to operate longer on a single charge.
  • Stable System Operation: Precise voltage regulation ensures that all components receive the correct power levels, preventing malfunctions and improving reliability.
  • Reduced Component Count: Integrates multiple power management functions into a single chip, simplifying circuit design and reducing board space.
  • Enhanced System Protection: Built-in protection features safeguard against damage from voltage spikes, current surges, and other electrical anomalies.
  • Optimized Performance: Dynamic voltage and frequency scaling (DVFS) support allows for adaptive power management, maximizing performance while minimizing energy consumption.

Technical Specifications:

The MB39A104PFV-G-BNDE1 typically includes multiple DC-DC converters (Buck, Boost, LDO) to provide different voltage rails for various system components. It usually has a wide input voltage range to accommodate different battery types and power sources. The quiescent current is very low to minimize standby power consumption. The package type is often a small, surface-mount package like QFN or BGA. Consult the official Fujitsu datasheet for specific voltage and current ratings, switching frequencies, and protection thresholds.

The MB39A104PFV-G-BNDE1 is a versatile PMIC that helps to improve the overall efficiency, reliability, and performance of portable electronic devices. Its integrated features and protection mechanisms make it a valuable component in modern power management designs.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess