Product Overview: AD704JN by Analog Devices Inc.
The AD704JN is a high-performance quad operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model is part of their extensive op-amp product line, which is renowned for its reliability, accuracy, and efficiency in a wide range of applications.
Key Features
- Low Offset Voltage: The AD704JN exhibits a low input offset voltage, which is a critical parameter in precision applications, ensuring signal integrity and accuracy.
- High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input signal source and preserves signal quality across various conditions.
- Low Noise: The device is designed to have low noise characteristics, making it suitable for sensitive audio, instrumentation, and other applications where noise can be a critical factor.
- Wide Power Supply Range: It operates over a wide range of power supply voltages, accommodating various system designs and simplifying power management.
Applications
The AD704JN is versatile and can be used in multiple application areas, including:
- Instrumentation amplifiers
- Precision filters
- Data acquisition systems
- Medical equipment
- Audio processing
- Industrial controls
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Package Type |
DIP-14 |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage (Max) |
±18V |
| Supply Voltage (Min) |
±4.5V |
The AD704JN is a robust and reliable choice for designers who require a quad op-amp that delivers consistent performance and is backed by the quality and support of Analog Devices Inc. Whether for professional, industrial, or hobbyist applications, the AD704JN stands out as a component that will enhance the performance and integrity of your electronic designs.