EN
  • EN
  • DE

AD71051ARWZRL

Part No AD71051ARWZRL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 968939-AD71051ARWZRL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD71051ARWZRL CAD Model

Description

Overview of AD71051ARWZRL by Analog Devices Inc.

The AD71051ARWZRL is a high-performance analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in precision signal processing technology. This product is designed to cater to a wide range of applications, including industrial control systems, medical equipment, and communication infrastructure, where accurate and reliable digital representation of analog signals is crucial.

Key Features

  • Precision Conversion: The AD71051ARWZRL offers precise ADC capabilities, ensuring high fidelity in the conversion process from analog signals to digital data.
  • High-Speed Operation: This component is capable of operating at high speeds, making it suitable for applications that require rapid data acquisition and processing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD71051ARWZRL consumes minimal power, which is essential for portable and battery-operated devices.
  • Robust Packaging: The device comes in a compact package that is engineered for reliability and durability, ensuring performance even in harsh environmental conditions.

Technical Specifications

  • Resolution: The ADC provides excellent resolution, enabling it to detect and measure minute changes in the input signal.
  • Input Range: It supports a flexible input range, accommodating various signal amplitudes.
  • Data Interface: The digital interface of the AD71051ARWZRL is designed for seamless integration with microcontrollers and digital signal processors.
  • Supply Voltage: The device operates within a specified supply voltage range, ensuring compatibility with a variety of power supplies.

Applications

The versatility of the AD71051ARWZRL allows it to be used in diverse applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Instrumentation and Control Systems
  • Medical Imaging and Diagnostics
  • Communications Infrastructure

With its combination of precision, speed, and efficiency, the AD71051ARWZRL from Analog Devices Inc. is an ideal choice for systems that demand accurate analog-to-digital conversion. Its robust design and technical prowess make it a reliable component for your next high-performance electronic design.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,999 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess