EN
  • EN
  • DE

AD711KR

Part No AD711KR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Low Cost, High Speed, BiFET Op Amp | IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 20V/μs
-3db Bandwidth 4MHz
Current - Input Bias 15pA
Voltage - Input Offset 200μV
Supply Current 2.5mA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 9V ~ 36V, ±4.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD711
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1136913-AD711KR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD711KR CAD Model

Description

AD711KR Precision Operational Amplifier

The AD711KR is a high-performance monolithic operational amplifier from Analog Devices Inc., renowned for its exceptional precision and versatility. This op-amp is part of the AD711 family and is designed to cater to a wide array of applications ranging from precision instrumentation to professional audio equipment.

Key Features

  • High Precision: The AD711KR offers excellent accuracy with its low offset voltage and drift, ensuring reliable performance in critical applications.
  • Wide Bandwidth: With a bandwidth of 4 MHz, this op-amp is capable of handling a broad range of frequencies, making it suitable for high-speed signal processing.
  • Fast Settling Time: The device boasts a fast settling time, which is essential for applications requiring quick and precise responses, such as data acquisition systems.
  • Low Noise: The AD711KR exhibits low noise performance, which is crucial for applications that demand a high signal-to-noise ratio.
  • High Output Drive Capability: It can drive high loads, making it versatile for various circuit configurations.

Applications

The operational amplifier is suitable for a wide range of applications, including:

  • Precision filters
  • Data acquisition systems
  • Professional audio equipment
  • Test and measurement instruments
  • Analog signal processing

Product Specifications

The AD711KR is available in an 8-lead SOIC package, which is a compact form factor for space-constrained designs. It operates over a supply range of ±4.5 V to ±18 V, making it adaptable to various power environments. Additionally, the device features a high slew rate and is specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating conditions.

Conclusion

The AD711KR from Analog Devices Inc. is a testament to their commitment to providing high-quality, precision operational amplifiers. Its robust feature set and adaptability make it an excellent choice for designers seeking to enhance the performance and reliability of their systems. Whether for professional audio, precision instrumentation, or any other application requiring a high-performance op-amp, the AD711KR stands out as a top contender.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1410 $64.5640
8+ $13.2439 $105.9512
12+ $12.8301 $153.9612
17+ $12.4162 $211.0754
21+ $12.0023 $252.0483
28+ $10.7607 $301.2996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess