EN
  • EN
  • DE

AD713JR-16

Part No AD713JR-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4MHZ 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 20 V/μs
-3db Bandwidth 4MHz
Current - Input Bias 55pA
Voltage - Input Offset 300μV
Operating Supply Current 10mA
Channel Output Current 25mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 143561-AD713JR-16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD713JR-16 CAD Model

Description

Product Overview: AD713JR-16 by Analog Devices Inc.

The AD713JR-16 is a high-performance, quad operational amplifier offered by Analog Devices Inc., a company renowned for its precision engineering and cutting-edge technology in the field of analog and mixed-signal processing. This particular model is part of the AD713 series, which is well-regarded for its excellent accuracy, stability, and robustness in a wide range of applications.

Key Features

  • Quad Operational Amplifier: The AD713JR-16 features four independent op-amps in a single package, providing excellent space-saving benefits for complex circuits.
  • Precision Performance: With a high gain bandwidth product and a fast settling time, this op-amp is designed for applications that require precise signal amplification and conditioning.
  • Low Noise: The device boasts a low total harmonic distortion and low noise figures, making it ideal for audio applications and other sensitive instrumentation.
  • Wide Supply Range: It operates effectively over a wide supply range, accommodating various power supply configurations and ensuring flexibility in system design.
  • Direct Replacement: The pin configuration and specifications allow the AD713JR-16 to serve as a direct replacement for many standard quad op-amps, facilitating upgrades to existing designs.

Applications

The AD713JR-16 is versatile and can be used in a variety of application areas, including:

  • High-performance audio processing
  • Active filters and signal conditioning
  • Data acquisition systems
  • Professional medical equipment
  • Instrumentation and control systems

Product Specifications

The AD713JR-16 is encapsulated in a 16-pin SOIC (Small Outline Integrated Circuit) package, ensuring compatibility with standard surface-mount technology (SMT) processes. Its operational temperature range is specified, making it suitable for industrial environments. The device also features short-circuit protection and is specified for both single and dual supply operation, adding to its reliability and versatility.

For engineers and designers seeking a reliable and high-fidelity operational amplifier, the AD713JR-16 from Analog Devices Inc. stands out as an exceptional choice, offering the perfect blend of performance, integration, and reliability.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess