EN
  • EN
  • DE
  • IT

AD7142ACPZ-500RL7

Part No AD7142ACPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Programmable Controller for Capacitance Touch Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Capacitance-to-Digital Converter
Resolution (Bits) 16 b
Sampling Rate 250k
Data Interface SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 2.6 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1136940-AD7142ACPZ-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7142
Introduction Date December 02, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7142ACPZ-500RL7 CAD Model

Description

Product Overview: AD7142ACPZ-500RL7

The AD7142ACPZ-500RL7 is a state-of-the-art capacitance sensor IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision integrated circuit is part of ADI's renowned Capacitance-to-Digital Converter (CDC) product line, specifically tailored for creating advanced touch interfaces.

Key Features

  • Capacitance-to-Digital Converter (CDC): The core of the AD7142 is its CDC, which provides high-resolution measurements of capacitive sensors, enabling sophisticated touch control applications.
  • Programmable Sensitivity: Users can program the sensitivity of the sensor to fit a wide range of applications, from simple button presses to complex proximity sensing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7142 is ideal for battery-powered devices, ensuring longer operational times between charges.
  • On-Chip Calibration: Automatic on-chip calibration minimizes the effects of environmental changes and component variations, providing stable and reliable performance.
  • Multiple Sensor Inputs: The device supports multiple sensor inputs, allowing for the creation of rich user interfaces with multiple touchpoints.
  • Compact LFCSP Package: The AD7142ACPZ-500RL7 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.
  • Serial Interface: For communication with microcontrollers or other digital devices, it features a serial interface compatible with I2C and SPI protocols.

Applications

The AD7142ACPZ-500RL7 is versatile and can be used in a variety of applications, including but not limited to:

  • Smart home devices
  • Portable electronics
  • Automotive controls
  • Industrial control panels
  • Medical device interfaces

With its robust design and flexible configuration options, the AD7142ACPZ-500RL7 is an excellent choice for designers looking to integrate touch control into their products. Whether you're developing a new smartphone, a touch-sensitive toy, or a sophisticated medical device, the AD7142ACPZ-500RL7 offers the performance and reliability expected from a company like Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess