EN
  • EN
  • DE

AD7195BCPZ-RL7

Part No AD7195BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 4.8K 32LFSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 24
Number of Channels 1
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 32-LFCSP-LQ (5x5)
Win Source Part Number 124839-AD7195BCPZ-RL7
Family Name AD7195
Introduction Date January 29, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7195BCPZ-RL7 CAD Model

Description

AD7195BCPZ-RL7: High Precision, Low Noise, Analog-to-Digital Converter

The AD7195BCPZ-RL7 is a state-of-the-art 24-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) produced by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is designed to offer exceptional precision and low noise, making it an ideal choice for applications requiring high accuracy measurements such as industrial process control, weighing scales, and medical instrumentation.

At the heart of the AD7195BCPZ-RL7 is its high-performance Σ-Δ modulator that ensures superior resolution and noise rejection, enabling it to deliver a remarkable performance in terms of signal-to-noise ratio (SNR) and effective number of bits (ENOB). This ADC features a flexible input multiplexer (mux) that can accommodate up to eight single-ended inputs or four differential inputs, providing versatility for various sensor configurations.

The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. It operates over a wide supply voltage range from 3 V to 5.25 V and includes a low-noise programmable gain array (PGA), which allows for direct sensor connection. This reduces the need for external signal conditioning, simplifying the design and reducing system cost.

Furthermore, the AD7195BCPZ-RL7 boasts an impressive set of features such as an on-chip temperature sensor for temperature monitoring and compensation, a low-side power switch for sensor excitation, and a sync interface for easier system integration. The device also offers a range of output data rates and filter options, allowing designers to optimize the ADC's performance for their specific application requirements.

For enhanced ease of use, the AD7195BCPZ-RL7 includes an SPI-compatible serial interface that ensures straightforward connectivity with microcontrollers and digital systems. Additionally, the device supports multiple power-down modes, contributing to energy-efficient operation in battery-powered devices.

With its robust design and comprehensive feature set, the AD7195BCPZ-RL7 from Analog Devices Inc. represents a superior solution for designers seeking to enhance the accuracy, reliability, and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7671 $68.3013
6+ $18.6807 $112.0842
9+ $18.0969 $162.8721
12+ $17.5132 $210.1584
15+ $16.9294 $253.9410
20+ $15.1781 $303.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess