EN
  • EN
  • DE

AD7228ABNZ

Part No AD7228ABNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL W/AMP 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 8
Settling Time 5μs, 7μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 10.8 V ~ 16.5 V, ±5V
Voltage - Supply, Digital 13.5 V ~ 16.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 767268-AD7228ABNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7228
Introduction Date June 27, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7228ABNZ CAD Model

Description

Product Overview: AD7228ABNZ from Analog Devices Inc.

The AD7228ABNZ is a high-quality, precision digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the semiconductor industry. This device is part of the AD7228 series and is known for its reliability and performance in a wide range of applications that require digital to analog conversion. The AD7228ABNZ is designed to meet the stringent requirements of both industrial and consumer electronics, providing a versatile solution for system designers.

Key Features:

  • Octal 8-Bit DAC: The AD7228ABNZ features an octal (eight-channel) 8-bit voltage-output DAC, allowing for multiple analog outputs from digital inputs, which is ideal for systems that need to control several analog variables simultaneously.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • High-Speed Interface: The DAC operates with a high-speed parallel interface, ensuring rapid data transfer and responsiveness, which is crucial for time-sensitive applications.
  • Monolithic Construction: The monolithic construction of the AD7228ABNZ provides a high level of integration, which helps to reduce the overall size of the system and improve reliability by minimizing the number of components.

Applications:

The AD7228ABNZ is versatile and can be used in a variety of applications, including:

  • Automated test equipment
  • Process control systems
  • Data acquisition systems
  • Digital signal processing
  • Instrumentation

Technical Specifications:

  • Package: The device is housed in a 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing robust mechanical stability.
  • Supply Voltage: It operates on a single +15V supply or dual ±15V supplies, giving designers the flexibility to use it in various power environments.
  • Temperature Range: The AD7228ABNZ is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Overall, the AD7228ABNZ from Analog Devices Inc. is a highly reliable and efficient solution for digital-to-analog conversion needs, offering precision, low power consumption, and ease of integration for system designers.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess