EN
  • EN
  • DE

AD7237AARZ-REEL7

Part No AD7237AARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Digital to Analog Converter 2 24-SOIC
Manufacturer Analog Devices Inc.
Series DACPORT®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name AD7237
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7237AARZ-REEL7-ND, AD7237AARZ-REEL7CT, AD7237AARZ-REEL7DKR, AD7237AARZ-REEL7TR
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909643-AD7237AARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7237AARZ-REEL7 CAD Model

Description

The AD7237AARZ-REEL7 is a high-performance, dual 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance semiconductors. This precision DAC is designed to provide a combination of high accuracy and fast settling time, making it an ideal choice for applications that require both precision and speed.

Key Features

  • Resolution: 12-bit
  • Channels: Dual DACs for multi-channel applications
  • Settling Time: Fast output settling for high-speed operations
  • Output Type: Voltage output for easy interfacing
  • Interface: Simple digital interface compatible with microcontrollers and DSPs
  • Package: Compact R-24 SOIC package for space-saving designs
  • Supply Voltage: Operates from a single 15 V supply
  • Reference: On-chip precision voltage reference for enhanced accuracy

Applications

The AD7237AARZ-REEL7 is suited for a wide range of applications, including:

  • Automatic test equipment
  • Industrial control systems
  • Data acquisition systems
  • Medical instruments
  • Process control

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7237AARZ-REEL7 is manufactured under strict quality control measures and rigorous testing to ensure it meets the high standards expected from Analog Devices products. The device is available in a tape and reel format (REEL7), which facilitates automated assembly processes and helps reduce manufacturing costs.

Environmental Compliance

The AD7237AARZ-REEL7 is RoHS compliant, ensuring that it meets current environmental standards by restricting the use of certain hazardous substances in electrical and electronic equipment.

Support and Resources

For additional information, technical support, and resources, customers can access a wealth of documentation including data sheets, application notes, and design tools directly from the Analog Devices website or by contacting Analog Devices' technical support team.

You May Also Be Interested in

Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess