The AD7280BSTZ is a specialized integrated circuit designed by Analog Devices Inc., tailored for precise monitoring of multicell lithium-ion battery stacks. This component is essential in applications where battery health and efficiency are critical, such as in electric vehicles, energy storage systems, and portable electronics.
Key Features:
- High Accuracy: The AD7280BSTZ offers high accuracy measurements of cell voltages, ensuring reliable monitoring of battery health and state of charge. This accuracy is pivotal for maximizing battery life and performance.
- Multichannel Capability: It can simultaneously monitor up to 6 cells in a series, providing a comprehensive overview of the entire battery stack. This feature simplifies the design and enhances the safety of battery management systems.
- Daisy-Chain Functionality: Multiple AD7280BSTZ devices can be daisy-chained through a serial interface, enabling the monitoring of an extended number of cells without the need for additional isolation components between the devices.
- Temperature Measurement: Alongside voltage monitoring, the device is also capable of measuring temperature, which is a critical parameter for ensuring safe battery operation and preventing thermal runaway.
- Robust Communication: The part includes a CRC (Cyclic Redundancy Check) on the serial interface to ensure robust communication in electrically noisy environments, enhancing the reliability of the battery monitoring system.
Technical Specifications:
- Supply Voltage Range: 8 V to 30 V
- Cell Voltage Measurement Range: 0 V to 5 V
- Operating Temperature Range: -40°C to +85°C
- Package: 48-Lead LQFP (Low Profile Quad Flat Package)
The AD7280BSTZ from Analog Devices Inc. is a testament to the company's commitment to precision and reliability in power management technology. With its versatile features and robust design, this battery monitoring system is an ideal choice for engineers looking to enhance the safety and efficiency of their lithium-ion battery applications.