EN
  • EN
  • DE

AD7294-2BSUZ

Part No AD7294-2BSUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT W/DAC/TEMP 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type ADC, DAC
Resolution (Bits) 12 b
Data Interface I2C
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 64-TQFP (7x7)
Win Source Part Number 1012754-AD7294-2BSUZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7294-2BSUZ CAD Model

Description

The AD7294-2BSUZ is a precision integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications requiring high-accuracy data acquisition and control. This multifunctional device is a testament to Analog Devices' commitment to providing innovative solutions that enhance performance and simplify design processes in industrial and instrumentation systems.

Key Features

  • Multi-Channel Operation: Equipped with multiple 12-bit analog-to-digital converters (ADCs), the AD7294-2BSUZ allows for simultaneous sampling of various analog inputs, making it an ideal choice for complex systems requiring multi-channel monitoring.
  • Integrated DACs: Featuring digital-to-analog converters (DACs), this IC enables precise control over output parameters, ensuring accurate and responsive adjustments in real-time applications.
  • Temperature Sensor: With an onboard temperature sensor, the device provides temperature readings, which are crucial for maintaining system stability and performance in thermally sensitive applications.
  • Communication Interface: The AD7294-2BSUZ supports a serial peripheral interface (SPI), allowing for seamless communication with microcontrollers and other digital systems.

Applications

The versatility of the AD7294-2BSUZ makes it suitable for a variety of applications, including:

  • Industrial Automation
  • Process Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Instrumentation

Technical Specifications

Parameter Value Resolution 12-Bit Number of Channels Multiple Interface Type SPI Operating Temperature Specified Range Package Surface-Mount

For engineers and designers looking for a reliable and high-performing multi-channel data acquisition and control solution, the AD7294-2BSUZ from Analog Devices Inc. is a superb choice that promises to deliver both precision and versatility in a compact form factor.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0686 $66.2058
7+ $18.1081 $126.7567
10+ $17.5421 $175.4210
14+ $16.9762 $237.6668
18+ $16.4102 $295.3836
24+ $14.7124 $353.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess