EN
  • EN
  • DE

AD73311LARZ

Part No AD73311LARZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description The AD73311 and AD73311L are complete front-end processors for general-purpose applications including speech and...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
Interface Serial
Lead Free Contains Lead
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 12.5 mA
Number of A/D Converters 1
Number of D/A Converters 1
Number of Pins 20
Operating Supply Current 12.5 mA
Operating Supply Voltage 3 V
Packaging Rail/Tube
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 64 ksps
Signal to Noise Ratio (SNR) 76 dB
Type General Purpose
Win Source Part Number 1030299-AD73311LARZ
Categories Interface - CODECs
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD73311LARZ CAD Model

Description

Product Overview: AD73311LARZ by Analog Devices Inc.

The AD73311LARZ is a high-performance, low-power, single-channel analog front-end processor from the renowned semiconductor manufacturer Analog Devices Inc. This versatile component is designed for voice and telephony applications, offering a unique combination of audio performance and power efficiency that makes it an ideal choice for a wide range of signal processing applications.

Key Features

  • High-Quality Audio Conversion: With its 16-bit sigma-delta A/D and D/A converters, the AD73311LARZ ensures high-quality audio signal conversion, providing clear and accurate sound reproduction.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered devices where power efficiency is critical.
  • Programmable Sample Rates: The AD73311LARZ supports programmable sample rates, allowing designers to customize the device according to the specific needs of their applications.
  • Flexible Serial Interface: Equipped with a flexible serial interface, the product can easily communicate with digital signal processors (DSPs) and microcontrollers, facilitating integration into complex systems.
  • On-Chip Reference: An on-chip reference voltage eliminates the need for external components, simplifying circuit design and reducing the overall bill of materials.

Applications

The AD73311LARZ is particularly well-suited for a variety of applications that require high-quality audio input and output, including:

  • Telecommunications
  • Hands-free Car Kits
  • Voice Recognition Systems
  • Audio Interfacing for DSPs

Technical Specifications

Parameter Value
Resolution 16-bit
Interface Type Serial
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Package/Case LQFP-48

For engineers and designers looking for a reliable and high-performing analog interface for audio applications, the AD73311LARZ from Analog Devices Inc. offers the perfect blend of performance, power efficiency, and flexibility.

You May Also Be Interested in

Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $31.7218
ams
Lowest to $3.2271
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
ams
Lowest to $3.2687

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess