EN
  • EN
  • DE

AD7376A10

Part No AD7376A10
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030300-AD7376A10
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7376A10 CAD Model

Description

The AD7376A10 from Analog Devices Inc. is a high-performance digital potentiometer designed to offer precise and reliable control of voltage and current in a wide array of electronic applications. This digital potentiometer is an ideal solution for applications requiring adjustment and tuning through a digital interface, such as communication systems, instrumentation, and industrial controls.

Key Features

  • Resolution: The AD7376A10 offers a resolution of 10-bits, providing 1024 positions for smooth and high-resolution control.
  • Interface: It features a versatile SPI interface, allowing for easy integration with microcontrollers and digital systems.
  • Voltage Range: This digital potentiometer operates on a wide voltage range, making it suitable for various supply voltages.
  • Endurance: The device boasts a robust endurance, ensuring a long operational life with consistent performance.
  • Compact Package: It is available in a compact package, which is ideal for space-constrained applications.

Applications

The AD7376A10 is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Automated product calibration systems
  • Programmable filters and delays
  • Programmable power supplies and instrumentation
  • Audio/visual equipment
  • Industrial automation and process control

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and the AD7376A10 is no exception. It delivers consistent and reliable performance, which is a hallmark of Analog Devices' products. The digital potentiometer is designed to meet the rigorous demands of modern electronic systems, ensuring that it can handle the challenges of both industrial and consumer applications.

Summary

The AD7376A10 digital potentiometer from Analog Devices Inc. offers an optimal blend of precision, durability, and versatility. With its high resolution, SPI interface, and wide operating voltage range, it stands out as a superior choice for designers looking to add reliable digital control to their systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
Lowest to $0.0081
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess