EN
  • EN
  • DE

AD737BQ

Part No AD737BQ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC AC RMS TO DC CONV 5V 8-CDIP / RMS to DC Converter 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Current - Supply 170 mA
Voltage - Supply ±5.0V
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number AD737
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554461-AD737BQ
Ultra Librarian 3D Model Ultra Librarian AD737BQ CAD Model

Description

Analog Devices AD737BQ True RMS-to-DC Converter

The AD737BQ from Analog Devices Inc. is a high-precision, low-power, true RMS-to-DC converter that delivers a precise direct current output proportional to the root mean square (RMS) value of the input voltage. This integrated circuit (IC) is designed to offer accurate RMS calculations over a wide range of waveforms, including complex patterns such as those found in industrial, audio, and communication applications.

One of the key features of the AD737BQ is its ability to process waveforms with large crest factors without the need for external scaling or attenuation. This makes it an ideal choice for applications that require precise energy measurement or signal level analysis. The device can handle input frequencies up to 1 MHz, ensuring versatility across a broad spectrum of applications.

The AD737BQ operates from a single +5 V supply or dual ±5 V supplies, providing flexibility in system design. Its low power consumption, typically 200 μA, makes it suitable for portable and battery-powered instruments where power efficiency is critical. Additionally, the device's high input impedance reduces loading on the signal source, preserving signal integrity.

With its compact 8-pin PDIP package, the AD737BQ is easy to integrate into existing designs, saving valuable board space. The straightforward pin configuration simplifies the implementation process, allowing designers to add true RMS functionality without complex circuitry.

Key specifications of the AD737BQ include:

  • True RMS-to-DC conversion
  • Wide bandwidth: DC to 1 MHz
  • Low power consumption: 200 μA typical
  • High accuracy over a wide temperature range
  • Single or dual supply operation: +5 V or ±5 V
  • High input impedance
  • Compact 8-pin PDIP package

Whether you're designing audio equipment, precision measurement instruments, or any other system requiring reliable RMS calculations, the AD737BQ is a robust solution that combines performance with simplicity. Analog Devices Inc. continues to lead in the field of analog technology, and the AD737BQ is a testament to their commitment to providing high-quality, innovative products.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $114.5833
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $34.9254
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $17.6866
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $30.4227
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess