EN
  • EN
  • DE

AD737KR

Part No AD737KR
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC AC RMS TO DC CONV 5V 8-SOIC / RMS to DC Converter 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Current - Supply 170 mA
Voltage - Supply ±2.5V ~ 16.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD737
Standard Package 29 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554464-AD737KR
Ultra Librarian 3D Model Ultra Librarian AD737KR CAD Model

Description

The AD737KR is a high-precision, low-power, RMS-to-DC converter produced by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit (IC) is designed to provide accurate and reliable conversion of complex AC signals to their equivalent DC values, which is essential for various applications in signal processing and measurement systems.

Key Features

  • True RMS-to-DC Conversion: The AD737KR accurately computes the true root-mean-square (RMS) value of any complex waveform, including variable duty cycle pulses and multi-tone signals.
  • Low Power Consumption: With its low power design, the AD737KR is ideal for battery-powered devices and energy-sensitive applications, ensuring minimal impact on system power budgets.
  • High Accuracy: The device boasts a high accuracy level, making it suitable for precision measurement equipment, such as digital multimeters and industrial control systems.
  • Wide Bandwidth: It features a wide bandwidth that allows it to process signals with frequencies up to several kilohertz without significant distortion or loss of accuracy.
  • Single Supply Operation: The AD737KR can operate from a single supply, simplifying power supply design and reducing the overall complexity of the system it is integrated into.

Applications

The versatile nature of the AD737KR makes it a great choice for a range of applications, including:

  • Power measurement in communication systems
  • Audio signal processing and measurement
  • Industrial control systems and instrumentation
  • Energy management systems
  • Automotive battery monitoring

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD737KR is no exception. It is built to meet the rigorous standards expected in professional and industrial environments, ensuring dependable performance over its operational lifetime.

Conclusion

The AD737KR from Analog Devices Inc. is a testament to the company's expertise in precision signal processing technology. It offers designers a compact, accurate, and power-efficient solution for RMS-to-DC conversion, suitable for a wide variety of applications that require precise measurement of AC signals.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $17.6866
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $152.2389
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC TRUE RMS/DC CONV WDBND 16SOIC
Lowest to $14.3928
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8SOIC
Lowest to $72.5878
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $52.3881
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1350 $75.4050
6+ $20.6237 $123.7422
9+ $19.9792 $179.8128
12+ $19.3347 $232.0164
16+ $18.6902 $299.0432
21+ $16.7567 $351.8907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess