EN
  • EN
  • DE

AD74111YRUZ

Part No AD74111YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC AUDIO MONO LP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 77 / 89
Dynamic Range, ADCs / DACs (db) Typ 85 / 93
Analog Supply Voltage 2.5V
Digital Supply Voltage 2.5V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008120-AD74111YRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD74111YRUZ CAD Model

Description

AD74111YRUZ - A Low Power, Stereo Audio CODEC from Analog Devices Inc.

The AD74111YRUZ is a versatile audio codec designed by Analog Devices Inc., engineered to deliver high-quality audio performance with low power consumption. This integrated circuit is a perfect solution for a wide range of audio applications, including portable devices, voice processing, and telecommunication systems. The codec features an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) to provide a complete audio signal conversion solution.

Key Features:

  • High-Performance Audio: The AD74111YRUZ boasts a 24-bit sigma-delta ADC and DAC, ensuring crystal-clear audio reproduction with a dynamic range that satisfies the demands of high-fidelity audio systems.
  • Low Power Consumption: Designed with power sensitivity in mind, it operates on a single 3.3V power supply, making it an ideal choice for battery-powered devices where power efficiency is critical.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, allowing for versatile use in different audio applications and ensuring compatibility with various audio formats.
  • Programmable Functions: The codec includes programmable microphone preamplifier gain, digital volume control, and a mute function, providing designers with the flexibility to tailor the audio characteristics to specific requirements.
  • Compact Packaging: Housed in a compact TSSOP package, the AD74111YRUZ is designed to occupy minimal board space, which is essential in space-constrained applications.

Applications:

  • Portable Audio Devices
  • Voice Processing Systems
  • Telecommunication Devices
  • Audio Sections of Digital Cameras and Video Recorders

The AD74111YRUZ from Analog Devices Inc. is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the audio industry. With its combination of high-quality audio, low power consumption, and compact design, this audio codec stands out as a top choice for designers looking to enhance the audio experience in their products.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3144 $65.2576
8+ $13.3862 $107.0896
12+ $12.9679 $155.6148
16+ $12.5495 $200.7920
21+ $12.1312 $254.7552
28+ $10.8763 $304.5364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess