EN
  • EN
  • DE

LTC6603IUF#TRPBF

Part No LTC6603IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 2.5MHZ LOW PASS 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197147-LTC6603IUF#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Filters - Active
Package Tape & Reel (TR)
Product Status Active
Filter Type Low Pass
Number of Filters 2
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Ultra Librarian 3D Model Ultra Librarian LTC6603IUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC6603IUF#TRPBF Dual Matched Filters

The LTC6603IUF#TRPBF is a high-performance, dual matched filter component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered to address the demanding requirements of communications applications, providing precise filtering capabilities that are essential for signal processing in complex systems.

Key Features

  • Dual Matched Filters: The LTC6603IUF#TRPBF contains two matched filters, ensuring consistent performance and simplifying the design process for applications requiring dual-channel operation.
  • Adjustable Frequency Response: Users can easily adjust the frequency response to fit specific application needs, providing a versatile solution for various signal processing tasks.
  • Low Noise and Distortion: With its focus on high-quality signal integrity, this IC exhibits low noise and distortion levels, which is critical for maintaining the fidelity of the processed signals.
  • Integrated Fixed Gain Amplifiers: The inclusion of fixed gain amplifiers within the IC allows for additional signal conditioning, further enhancing its utility in complex systems.
  • Compact QFN Package: The device is housed in a compact 16-lead QFN package, making it suitable for space-constrained applications without sacrificing performance.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The LTC6603IUF#TRPBF is ideal for a range of applications that require precise filtering and signal conditioning. These include but are not limited to:

  • Wireless Communications
  • Data Acquisition Systems
  • Telecommunications Infrastructure
  • Test and Measurement Equipment

With its robust feature set and flexible design, the LTC6603IUF#TRPBF from Analog Devices Inc. is an excellent choice for engineers and designers looking to implement high-quality signal processing in their products. Its precision, reliability, and adaptability make it a valuable component in any application where signal integrity is paramount.

You May Also Be Interested in

Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Fairchild/ON Semiconductor
Need more? Email Us
RF Micro Devices
Lowest to $3.9097
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2442 $52.4884
5+ $21.5337 $107.6685
8+ $20.8607 $166.8856
10+ $20.1878 $201.8780
13+ $19.5149 $253.6937
18+ $17.4961 $314.9298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 824 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess