EN
  • EN
  • DE

AD7414ARTZ-0500RL7

Part No AD7414ARTZ-0500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 9 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Sleep Mode
Accuracy - Highest (Lowest) ±1.87°C (±3°C)
Testing Conditions 40°C (-40°C to 85°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1012806-AD7414ARTZ-0500RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7414ARTZ-0500RL7 CAD Model

Description

Product Overview: AD7414ARTZ-0500RL7 from Analog Devices Inc.

The AD7414ARTZ-0500RL7 is a high-performance digital temperature sensor manufactured by Analog Devices Inc., a leader in the semiconductor industry. Designed for precision temperature measurement, this device offers a wide range of features that make it suitable for various applications where accurate temperature monitoring is critical.

Key Features

  • Temperature Measurement Range: The AD7414ARTZ-0500RL7 can measure temperatures from -40°C to +125°C, providing versatility for different environmental conditions.
  • High Accuracy: With an accuracy of ±0.5°C at 25°C, this sensor ensures precise temperature readings, which is essential for maintaining optimal performance in sensitive applications.
  • Digital Interface: The sensor features a digital I2C interface, allowing for easy integration with microcontrollers and other digital systems, and supports Standard and Fast Mode I2C communication speeds.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7414ARTZ-0500RL7 is ideal for battery-powered devices where power conservation is crucial.
  • Small Package Size: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Multiple Alarm Outputs: It includes a programmable over-temperature alarm and hysteresis, which can be configured to signal when the temperature exceeds a predetermined threshold.

Applications

The AD7414ARTZ-0500RL7 is a perfect choice for a variety of applications, including:

  • Environmental Control Systems
  • Computer Peripheral Thermal Protection
  • Industrial Process Control
  • Portable Electronic Devices
  • Medical and Laboratory Equipment

This Analog Devices temperature sensor is engineered to deliver high-precision temperature data with reliability and accuracy. Whether it's for industrial systems or consumer electronics, the AD7414ARTZ-0500RL7 stands out as a top-tier component for thermal management solutions. Its robust design and advanced features ensure that it can meet the stringent requirements of a wide range of temperature-sensing applications.

For designers and engineers looking for a reliable temperature sensor that combines accuracy with digital convenience, the AD7414ARTZ-0500RL7 from Analog Devices Inc. is an excellent choice that promises to deliver top-notch performance in a small footprint.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $3.1729

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6166 $50.6324
34+ $2.9674 $100.8916
53+ $2.8747 $152.3591
72+ $2.7820 $200.3040
93+ $2.6892 $250.0956
125+ $2.4111 $301.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess