EN
  • EN
  • DE

AD7416ARM/C6A

Part No AD7416ARM/C6A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case MSOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713316-AD7416ARM/C6A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7416ARM/C6A CAD Model

Description

Product Overview: AD7416ARM/C6A from Analog Devices Inc.

The AD7416ARM/C6A is a sophisticated temperature sensor and analog-to-digital converter (ADC) integrated circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This precision device offers a compact and efficient solution for temperature monitoring and control applications across various industries, including telecommunications, computer networking, and environmental systems.

Key Features

  • Temperature Sensing: The AD7416ARM/C6A provides accurate temperature measurements with a resolution of 0.125°C and an operating temperature range of -40°C to +125°C, making it suitable for a wide range of environmental conditions.
  • 10-bit ADC: It features a 10-bit analog-to-digital converter that ensures high-resolution data conversion, allowing for precise monitoring and control of system temperatures.
  • Multiple Channels: This device includes one on-chip temperature sensor and four external sensor inputs, enabling the monitoring of up to five temperature zones simultaneously.
  • I²C Interface: The sensor communicates via a standard I²C serial bus, providing easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7416ARM/C6A offers a low operating current, contributing to the energy efficiency of the overall system.
  • Small Form Factor: Housed in a compact MSOP (Mini Small Outline Package), the device requires minimal board space, making it ideal for space-constrained applications.

Applications

The versatility of the AD7416ARM/C6A allows it to be employed in a variety of applications, including:

  • Environmental Control Systems
  • Industrial Process Control
  • Computer Thermal Management
  • Portable Electronic Devices
  • Electronic Test Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7416ARM/C6A is no exception. It is built to meet high industry standards, ensuring stable and reliable performance in even the most demanding conditions. With the AD7416ARM/C6A, system designers and engineers can expect a high-quality solution that combines functionality, precision, and durability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess