EN
  • EN
  • DE

AD744JRZ

Part No AD744JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, 500 ns Settling BiFET Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 75 V/μs
-3db Bandwidth 13MHz
Current - Input Bias 30pA
Voltage - Input Offset 300μV
Operating Supply Current 3.5mA
Output Current per Channel 25mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1137216-AD744JRZ
Manufacturer Homepage www.analog.com
Family Name AD744
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD744JRZ CAD Model

Description

The AD744JRZ is a high-performance monolithic operational amplifier from the renowned manufacturer Analog Devices Inc. This precision op-amp is well-suited for a wide range of applications, including medical equipment, test equipment, and precision instrumentation, thanks to its exceptional accuracy and stability over time and temperature variations.

Key Features:

  • Wide Bandwidth: The AD744JRZ boasts a bandwidth of 4 MHz, providing fast settling times and good dynamic response for both audio and video signal processing.
  • Low Noise: With a low noise figure, this op-amp ensures a clean and precise signal amplification, making it ideal for high-fidelity audio applications and sensitive measurement equipment.
  • High Output Drive Capability: Capable of delivering high levels of current to the load, the AD744JRZ can drive capacitive loads with ease, maintaining stability and performance.
  • Slew Rate: A slew rate of 13 V/μs allows this operational amplifier to handle rapid changes in input signals without distortion, providing accurate waveform reproduction.
  • Input Offset Voltage: The low input offset voltage minimizes errors in signal processing, ensuring high precision in analog circuits.
  • Single or Dual Supply Operation: The AD744JRZ can operate from a single supply of +5 V to +15 V or a dual supply of ±5 V to ±15 V, providing flexibility in various circuit designs.

Applications:

  • Medical instrumentation
  • Precision data acquisition systems
  • Professional audio equipment
  • Active filters and integrators
  • Analog computers
  • Buffer amplifiers

The AD744JRZ comes in a compact SOIC package, ensuring ease of integration into PCB designs without taking up excessive space. Its robust design and reliable performance under a broad range of operating conditions make it a go-to choice for engineers seeking to enhance the accuracy and efficiency of their electronic systems.

With Analog Devices Inc.'s reputation for quality and performance, the AD744JRZ precision operational amplifier stands out as a top-tier component for demanding applications where precision is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess