Product Overview: AD7470ARUZ-REEL7
The AD7470ARUZ-REEL7 is a high-performance, 12-bit Analog-to-Digital Converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is particularly designed for applications where space and power efficiency are critical, without compromising on accuracy and speed.
Key Features
- Resolution: 12-bit ADC, offering fine granularity for a wide range of applications.
- Sampling Rate: High-speed throughput of 1 MSPS (Mega-Samples Per Second), suitable for fast signal acquisition.
- Interface: Features a Serial Peripheral Interface (SPI) that allows for easy integration with most microcontrollers and digital systems.
- Power Consumption: Low power operation to enhance battery life in portable devices, with typical power consumption as low as 1.25 mW at full speed.
- Voltage Supply: Operates on a single 2.35 V to 5.25 V power supply, providing flexibility in various system power schemes.
- Package: Comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- RoHS Compliant: The device is RoHS compliant, meeting environmental standards and restrictions on hazardous substances.
Applications
The AD7470ARUZ-REEL7 is versatile and can be used in various applications, including:
- Data acquisition systems
- Medical instruments
- Communication systems
- Control systems
- Battery-powered devices
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the AD7470ARUZ-REEL7 is no exception. It is designed to meet the high standards of reliability and performance that customers expect from Analog Devices products. The device comes in a reel package format (REEL7), which facilitates efficient mounting and assembly processes for high-volume production.
For engineers and designers seeking an ADC that balances performance, power efficiency, and space-saving design, the AD7470ARUZ-REEL7 from Analog Devices Inc. is an excellent choice that does not compromise on quality or functionality.