EN
  • EN
  • DE

AD7472ARUZ-REEL7

Part No AD7472ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PARALL 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 12
Sampling Rate 1.5M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 717456-AD7472ARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7472
Introduction Date March 10, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7472ARUZ-REEL7 CAD Model

Description

The AD7472ARUZ-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc. Designed for precision data acquisition systems, this ADC is part of a family of devices that deliver exceptional accuracy and speed, making them ideal for a wide range of applications including medical imaging, industrial control, and instrumentation.

Key Features

  • Resolution: 12-bit ADC, offering fine granularity for precise measurements.
  • Sampling Rate: Capable of up to 1 MSPS (Mega Samples Per Second), providing high-speed data conversion for real-time processing applications.
  • Input Voltage Range: The device supports a wide input range, accommodating various signal levels for flexible system design.
  • Interface: Features a parallel interface for straightforward integration with microcontrollers and digital signal processors.
  • Power Efficiency: Low power consumption makes it suitable for portable and battery-powered devices.
  • Package Type: Comes in a TSSOP-20 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Supply Voltage: Operates on a single 5V power supply, simplifying the power design of the overall system.
  • Temperature Range: Designed to function reliably across an industrial temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The AD7472ARUZ-REEL7 is versatile and can be used in numerous applications. Some of the typical applications include:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7472ARUZ-REEL7 is no exception. This product is available in a reel package, facilitating efficient assembly for high-volume production. It also features built-in overvoltage protection and a robust design to withstand harsh industrial environments.

Ordering Information

The AD7472ARUZ-REEL7 is available for order in reel form, making it convenient for manufacturers to order in bulk. For detailed specifications, pricing, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess