EN
  • EN
  • DE

AD7476ARTZ-500RL7

Part No AD7476ARTZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 1Msps 12-bit Serial 6-Pin SOT-23 T/R / IC ADC 12BIT 1MSPS SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.35 V to 5.25 V
Digital Supply Voltage 2.35 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 109880-AD7476ARTZ-500RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7476
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7476ARTZ-500RL7 CAD Model

Description

The AD7476ARTZ-500RL7 is a precision 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver a combination of high performance and low power consumption in a tiny package. This ADC is part of a family of pin-compatible converters that provide throughputs of 200 kSPS to 1 MSPS, making it an excellent choice for a wide range of data acquisition systems, including portable and battery-powered applications.

Key Features

  • Resolution: 12-bit ADC with no missing codes
  • Sampling Rate: Capable of up to 1 MSPS
  • Power Consumption: Low power operation with 1.25 mW at 1 MSPS
  • Supply Voltage: Operates from a single 2.35 V to 5.25 V supply
  • Package: Comes in a compact SOT-23 6-lead package
  • Interface: Features a high-speed serial interface with SPI/QSPI™/MICROWIRE™/DSP compatibility
  • Reference: On-chip 2.5 V reference (can be overdriven if an external reference is preferred)
  • Temperature Range: Industrial temperature range of -40°C to +85°C

Applications

The AD7476ARTZ-500RL7 is well-suited for a variety of applications that require high-speed data conversion, low power consumption, and a small form factor. These include:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Portable test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7476ARTZ-500RL7 is built to meet these high standards, ensuring dependable performance in critical applications. The product is available in a tape and reel format, with the suffix 'RL7' indicating a 7-inch reel, which is suitable for automated assembly processes.

Conclusion

Overall, the AD7476ARTZ-500RL7 from Analog Devices Inc. represents a versatile and efficient solution for designers looking to optimize their system's performance with a high-speed, low-power, and compact ADC. Its ease of integration, along with robust support and documentation, make it a reliable choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9105 $59.4630
13+ $8.1317 $105.7121
20+ $7.8776 $157.5520
27+ $7.6235 $205.8345
34+ $7.3694 $250.5596
46+ $6.6070 $303.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess