EN
  • EN
  • DE
  • IT

AD7512DIKQ

Part No AD7512DIKQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Protected Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137314-AD7512DIKQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7512DIKQ CAD Model

Description

Product Overview: AD7512DIKQ by Analog Devices Inc.

The AD7512DIKQ is a high-performance analog switch from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This product is designed to deliver exceptional signal integrity and reliability for a wide range of applications, including data acquisition systems, communication equipment, and industrial control systems.

The AD7512DIKQ features a dual SPST (Single Pole, Single Throw) configuration, providing users with two independent switch channels that can be controlled separately. This flexibility allows for efficient routing of analog signals in complex circuit designs. The device operates with a single supply voltage ranging from ±15V, making it versatile for various operating environments.

Key Specifications:

  • Switch Configuration: Dual SPST
  • Supply Voltage: ±15V
  • On-Resistance (Typical): Low, ensuring minimal signal attenuation
  • Switching Speed: Fast, providing quick response times for high-speed applications
  • Signal Range: Capable of passing bipolar signals around the supply levels
  • Package: Compact and robust, suitable for space-constrained applications

The device's low on-resistance is a critical feature, minimizing the signal loss and distortion during the switching process. This characteristic is particularly important for maintaining the integrity of analog signals as they pass through the switch. Additionally, the AD7512DIKQ boasts fast switching speeds, which is essential for applications that require rapid signal routing changes.

The robust design of the AD7512DIKQ ensures that it can withstand harsh industrial environments while maintaining its performance. The package is engineered to be durable, offering a reliable solution for systems that require long-term stability.

Whether you're designing a precision data acquisition system or implementing control mechanisms in industrial settings, the AD7512DIKQ from Analog Devices Inc. provides the reliability and performance needed for your critical applications. Its combination of speed, precision, and flexibility makes it an excellent choice for your analog switching needs.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $4.3379
Texas Instruments
16-BIT, 2 MSPS, UNIPOLAR INPUT, MICRO POWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48TQFP
Lowest to $87.0316
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $13.9373
Texas Instruments
2.2V, 12-Bit, 4-Channel, microPOWER™ ANALOG-TO-DIGITAL CONVERTER WITH I2C INTERFACE | IC ADC 12BIT I2C 100KSPS 16WQFN
Lowest to $1.9887
Analog Devices Inc.
5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator | IC REG LINEAR 3.3V 300MA 6LFCSP
Need more? Email Us
TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $2.0689
Analog Devices Inc.
Complete 12-Bit A/D Converters | IC ADC 12BIT SAR 28SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SOIC
Need more? Email Us
Molex, LLC
HAND CRIMP TOOL
Lowest to $0.1138

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1863 $108.3726
3+ $44.4597 $133.3791
5+ $43.0704 $215.3520
7+ $41.6811 $291.7677
9+ $40.2918 $362.6262
11+ $36.1238 $397.3618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess