EN
  • EN
  • DE

AD7524BD

Part No AD7524BD
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221810-AD7524BD
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7524BD CAD Model

Description

The AD7524BD is a high-performance, CMOS 8-bit digital-to-analog converter (DAC) designed to offer a balance of simplicity and functionality for a wide range of applications. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product stands out for its reliability and ease of integration into various electronic systems.

Key Features:

  • Resolution: 8-bit, providing 256 discrete voltage levels for fine-grained analog output.
  • Settling Time: Fast conversion rate with a typical settling time of 100 ns, ensuring quick response in dynamic systems.
  • Power Supply: Operates on a single +5V to +15V supply or dual ±5V supplies, adding flexibility to system power design.
  • Low Power Consumption: Ideal for battery-powered and portable applications due to its CMOS technology, which minimizes power draw.
  • Digital Input: TTL/CMOS compatible, allowing for easy interfacing with a variety of microprocessors and digital systems.
  • Output Amplifier: The onboard output buffer amplifier can drive 10V spans with a 10k ohm load, simplifying external circuit requirements.
  • Package: Housed in a durable, dual in-line package (DIP), providing robustness for various operating environments.

Applications:

The AD7524BD is versatile and can be employed in numerous applications where digital-to-analog conversion is essential. It's particularly well-suited for:

  • Automated test equipment
  • Data acquisition systems
  • Process control systems
  • Digital signal processing
  • Computer peripherals

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7524BD is no exception. Each unit is rigorously tested to ensure performance specifications are met, providing engineers and designers with a reliable component for their precision applications.

Whether you're designing a sophisticated industrial system or a compact consumer device, the AD7524BD offers the precision and reliability you need, backed by the trusted reputation of Analog Devices Inc.

You May Also Be Interested in

Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Microchip Technology
Need more? Email Us
Oupiin
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention