EN
  • EN
  • DE

AD7543GKR

Part No AD7543GKR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS SERIAL INPUT 12-BIT DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Number of D/A Converters 1
Settling Time 2μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Serial
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1137410-AD7543GKR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7543
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7543GKR CAD Model

Description

Analog Devices Inc. AD7543GKR: Precision DAC

The AD7543GKR from Analog Devices Inc. is a high-performance, 12-bit, multiplying digital-to-analog converter (DAC) offering exceptional accuracy and stability. It is designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications where precision is paramount.

Key Features

  • Resolution: 12-bit
  • Interface: Parallel
  • Settling Time: Fast, ensuring quick response to command signals
  • Output Type: Current, Voltage - Buffered
  • Supply Voltage: Operates on a single +5V to +15V or dual ±5V to ±15V supplies
  • Packaging: Surface-Mount, 20-SOIC (0.295", 7.50mm Width)
  • Monotonicity: Guaranteed over the full operating temperature range
  • Low Power Consumption: Ideal for portable and battery-powered applications
  • Temperature Range: -40°C to +85°C, suitable for industrial environments

Applications

The versatility of the AD7543GKR makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing (DSP)
  • Waveform Generation

Performance

This DAC is designed to deliver high-accuracy performance with a linearity error of typically ±1 LSB, ensuring precise analog output for critical applications. The device also features a low glitch impulse, which minimizes the transient output spikes during code changes, thus reducing noise in the output signal.

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7543GKR is built to the highest standards, ensuring consistent performance and long-term reliability for systems that require stable and accurate analog outputs.

Whether you're developing a sophisticated industrial control system or a high-precision instrumentation platform, the AD7543GKR provides the performance and reliability you need to deliver top-notch results.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9420 $87.8840
4+ $36.0545 $144.2180
5+ $34.9284 $174.6420
7+ $33.8011 $236.6077
9+ $32.6750 $294.0750
12+ $29.2943 $351.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess