The AD7545ABQ is a precision, monolithic digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of a family of 12-bit CMOS DACs that offer a combination of excellent accuracy, high speed, and low power consumption, making it an ideal choice for a wide range of applications, including industrial process control, digital signal processing, and precision instrumentation.
Key Features:
- Resolution: 12-bit
- Interface: Parallel
- Settling Time: 4µs to ±0.012%
- Output Type: Voltage - Buffered
- Supply Voltage: ±11.4V to ±16.5V
- Operating Temperature: -55°C to +125°C
- Package / Case: 24-CDIP (0.300", 7.62mm)
Performance Highlights:
The AD7545ABQ boasts a guaranteed monotonicity over the entire operating temperature range, ensuring reliable and consistent performance. Its buffered voltage output can directly drive 10kΩ loads, providing versatility in various circuit configurations. The device also features a low glitch impulse, which is critical for minimizing errors during code transitions and thus preserving signal fidelity.
Applications:
- Automated Test Equipment (ATE)
- Process Control Systems
- Digital Signal Processing (DSP)
- Data Acquisition Systems
- Computerized Numerical Control (CNC) machines
Reliability and Quality:
Analog Devices Inc. is committed to providing high-quality products. The AD7545ABQ is rigorously tested and guaranteed to meet its published specifications. With its wide operating temperature range, this DAC is designed for use in harsh environments, ensuring reliable operation under extreme conditions.
For more detailed information, datasheets, and support, visit the Analog Devices Inc. website or contact their technical support team.