EN
  • EN
  • DE

AD7545ACQ

Part No AD7545ACQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT W/BUFF MULT 20-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CERDIP
Mounting Type Through Hole
Base Product Number AD7545A
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554727-AD7545ACQ
Ultra Librarian 3D Model Ultra Librarian AD7545ACQ CAD Model

Description

Product Overview: AD7545ACQ by Analog Devices Inc.

The AD7545ACQ is a high-performance, precision digital-to-analog converter (DAC) manufactured by the renowned Analog Devices Inc. Designed to offer exceptional accuracy and stability, this IC is a part of the AD7545 series, which is well-regarded for its reliability and ease of use in various applications.

This 12-bit, multiplying DAC features a CMOS (Complementary Metal-Oxide-Semiconductor) structure, providing an excellent power-to-performance ratio. It operates on a single +5V to +15V power supply, or dual supplies of up to ±15V, making it versatile for different system requirements. The AD7545ACQ comes in a compact 20-pin CerDIP (Ceramic Dual In-line Package), ensuring a durable and robust physical form factor suitable for harsh industrial environments.

One of the key attributes of the AD7545ACQ is its monotonic performance over the entire operating temperature range, which guarantees that the output will only move in the intended direction with increasing digital input. This characteristic is crucial for precision control systems where incremental changes must be predictable and consistent.

The DAC also features a low power dissipation of 15 mW at +5V, which is significantly beneficial for power-sensitive applications. Additionally, it boasts a settling time of just 1 µs to 1/2 LSB, providing rapid and accurate responses for real-time processes. With its latch-free design, the AD7545ACQ ensures that there are no pipeline delays, making it ideal for applications requiring immediate data conversion and output.

Integration of the AD7545ACQ into a system is made easier thanks to its industry-standard pinout and digital interface. The IC is compatible with most microprocessors and can be directly interfaced with 8-bit or 16-bit data buses. Its versatility extends to applications such as process control, data acquisition systems, digital signal processing, and computer graphics where high precision and fast throughput are necessary.

In conclusion, the AD7545ACQ is a testament to Analog Devices Inc.'s commitment to delivering high-quality, reliable components for sophisticated electronic systems. Its combination of speed, precision, and low power consumption makes it an excellent choice for designers looking to enhance the performance of their digital-to-analog conversion solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess