The AD7549JNZ is a precision, dual 12-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to provide exceptional accuracy and stability, making it an ideal choice for applications requiring precise analog output from a digital input signal.
Key Features:
- Resolution: The device boasts a 12-bit resolution, providing fine granularity for analog signal generation.
- Dual DAC Channels: With its dual DAC configuration, the AD7549JNZ allows for two separate analog outputs, which can be used in a variety of applications such as balanced modulators/demodulators, programmable filters, and more.
- Multiplying Capability: The multiplying feature of the DAC enables it to modulate an analog signal by a digital word, facilitating applications such as digitally controlled gains and signal attenuations.
- Low Power Consumption: Designed for power-sensitive applications, this DAC achieves high performance with low power requirements.
- Settling Time: It features a fast settling time, ensuring quick response to digital input changes.
- Monolithic Construction: The monolithic construction of the AD7549JNZ ensures high reliability and consistent performance.
Applications:
- Automatic Test Equipment (ATE)
- Digital Signal Processing (DSP)
- Process Control Systems
- Data Acquisition Systems
- Waveform Generation
Product Specifications:
Parameter
Value
Resolution
12-Bit
Number of DACs
2
Interface Type
Parallel
Settling Time
Typically 4μs
Package
24-Pin PDIP
Operating Temperature
-40°C to +85°C
The AD7549JNZ from Analog Devices Inc. is a robust and versatile component for precision analog output applications. Its dual-channel, 12-bit resolution, and multiplying capabilities make it a top choice for designers looking to bridge the gap between the digital and analog worlds.