EN
  • EN
  • DE

AD7674ASTZRL

Part No AD7674ASTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 18 Bit Analog to Digital Converter 1 Input 1 SAR 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name AD7674
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7674ASTZRLCT, AD7674ASTZRL-ND, AD7674ASTZRLTR, AD7674ASTZRLDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844551-AD7674ASTZRL
Ultra Librarian 3D Model Ultra Librarian AD7674ASTZRL CAD Model

Description

Product Overview: AD7674ASTZRL by Analog Devices Inc.

The AD7674ASTZRL is a high-performance, 18-bit, 800 kSPS analog-to-digital converter (ADC) from the renowned electronics manufacturer Analog Devices Inc. This precision ADC is designed for demanding applications that require high accuracy, fast sampling rates, and low power consumption. It is a part of Analog Devices' PulSAR® family of ADCs that are known for their exceptional performance in data acquisition systems, medical instrumentation, and industrial control processes.

Key Features and Benefits

  • High Resolution: With 18-bit resolution, this ADC offers a high degree of precision, making it ideal for applications where the accuracy of the analog signal conversion is critical.
  • Fast Sampling Rate: The device supports a sampling rate of up to 800 kSPS, allowing for the rapid conversion of analog signals, which is essential for high-speed data acquisition and real-time processing.
  • Low Power Consumption: The AD7674ASTZRL is designed with power efficiency in mind, ensuring that it is suitable for battery-powered or energy-sensitive applications.
  • Flexible Interface Options: It features a versatile serial interface that can be easily connected to most digital signal processors (DSPs) and microcontrollers (MCUs), facilitating straightforward integration into a wide range of systems.
  • Reliable Performance: The robust design of this ADC ensures consistent and reliable performance even in the harshest industrial environments.

Applications

The AD7674ASTZRL's combination of high precision and fast sampling makes it an excellent choice for a variety of applications, including:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • High-precision Data Acquisition
  • Industrial Automation
  • Spectrum Analysis

Product Specifications

The AD7674ASTZRL is available in a compact LQFP-48 package, making it easy to mount on a printed circuit board (PCB). It operates over a wide temperature range, ensuring reliability and consistent performance under varying conditions. The product also features an internal reference and a differential input, which enhances its signal-to-noise ratio and reduces system complexity.

For designers and engineers looking for an ADC that combines high accuracy, speed, and efficiency, the AD7674ASTZRL from Analog Devices Inc. is an excellent choice that promises to meet and exceed stringent performance requirements.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess