EN
  • EN
  • DE

AD780BNZ

Part No AD780BNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V/3.0 V High Precision Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series, Shunt
Output Type Programmable
Output Voltage ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.04%, ±0.03%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 4 V ~ 36 V
Operating Supply Current 1mA
Current - Cathode 1mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1137694-AD780BNZ
Manufacturer Homepage www.analog.com
Family Name AD780
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD780BNZ CAD Model

Description

The AD780BNZ is a stellar voltage reference component from Analog Devices Inc., known for its ultra-high precision and stability. This device is an essential building block in high-precision circuit applications, providing a constant voltage reference that is crucial for analog-to-digital conversions, precision instrumentation, and data acquisition systems.

Key Features

  • Output Voltage Options: The AD780 is available in two output voltage options: 2.5 V and 3.0 V, which can be selected based on the requirements of the application.
  • High Accuracy: With an initial accuracy of ±0.1%, the AD780 offers one of the most precise voltage references available, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient of 10 ppm/°C max, providing stable performance over a wide temperature range.
  • Low Noise: It features low noise with a 0.1 Hz to 10 Hz noise performance of 15 μV p-p max, making it ideal for sensitive electronics where noise can be a significant concern.
  • Long-Term Stability: The AD780 offers excellent long-term stability, ensuring that the voltage reference remains consistent over time.
  • Drop-in Replacement: The AD780 is designed to be a direct replacement for the industry-standard REF01 and REF02 voltage references, facilitating an easy upgrade path.

Applications

The AD780BNZ is widely used in applications that demand high precision and stability, such as:

  • Precision data acquisition systems
  • High-resolution converters
  • Medical instruments
  • Industrial controls
  • Battery-powered devices
  • Portable instrumentation

Package and Quality

The AD780BNZ is available in an 8-lead PDIP (Plastic Dual In-line Package) and is specified over the extended industrial temperature range of -40°C to +85°C. As with all Analog Devices components, it is manufactured to the highest quality standards, ensuring reliable performance for critical applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess