EN
  • EN
  • DE

AD7834ARZ-REEL

Part No AD7834ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT QUAD SERIAL 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage ±11.4 V to 15.75 V
Digital Supply Voltage 5V
INL/DNL (LSB) ±2 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 142959-AD7834ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7834ARZ-REEL CAD Model

Description

Product Overview: AD7834ARZ-REEL

The AD7834ARZ-REEL is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of a series designed to provide fast, accurate data conversion for a wide range of applications, such as industrial control systems, medical devices, and communication infrastructure.

Key Features

  • Resolution: 14-bit, offering high precision data conversion.
  • Sampling Rate: Capable of conversion rates up to 3 MSPS (Mega Samples Per Second), making it suitable for high-speed applications.
  • Interface: Features a parallel interface for easy integration with microcontrollers and digital signal processors.
  • Power Supply: Operates with a 5V power supply, minimizing power consumption and making it ideal for power-sensitive applications.
  • Package: Supplied in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), ensuring a small footprint on the PCB (Printed Circuit Board).
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C.

Applications

The AD7834ARZ-REEL is versatile and can be employed in various applications that require precise and rapid data acquisition, such as:

  • Industrial control and automation systems
  • Medical imaging equipment
  • Data acquisition systems
  • Instrumentation and test equipment
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7834ARZ-REEL is built to meet high standards. This product is available in a reel, facilitating efficient and secure handling for mass production. It also ensures compatibility with automated manufacturing processes, reducing the time and cost associated with manual handling.

Support and Resources

For engineers and designers, Analog Devices provides extensive support resources, including detailed datasheets, application notes, and design tools. These resources are designed to assist in the seamless integration of the AD7834ARZ-REEL into various systems and to expedite the product development cycle.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess