EN
  • EN
  • DE

AD7845SQ/883B

Part No AD7845SQ/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULT LC2MOS 24CDIP / Bit Digital to Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Base Product Number AD7845
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 909799-AD7845SQ/883B
Ultra Librarian 3D Model Ultra Librarian AD7845SQ/883B CAD Model

Description

AD7845SQ/883B - Precision Voltage Output Digital-to-Analog Converter

The AD7845SQ/883B is a high-performance 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the stringent requirements of precision data conversion and control applications. This product is part of ADI's military-grade product offerings, ensuring reliability and performance even in the most demanding environments.

Featuring a monolithic construction, the AD7845SQ/883B incorporates advanced laser wafer trimming technologies, which provide an excellent DAC-to-DAC matching and minimize the total unadjusted error (TUE). This makes it an ideal solution for applications requiring high accuracy and repeatability, such as automated test equipment, precision instrumentation, and military systems.

The device operates on a ±15V power supply, providing a bipolar output which can be easily configured for unipolar operation as well. The DAC output is buffered by an operational amplifier, capable of driving ±10V into a 10kΩ load. The output amplifier's settling time is optimized for a quick response, making the AD7845 suitable for high-speed applications.

One of the key features of the AD7845SQ/883B is its versatile interface options. The device supports a parallel data input format, which is compatible with most microprocessors and digital signal processors. The 16-bit data word can be loaded into the DAC register using the CS (Chip Select) and WR (Write) control inputs, ensuring a simple and efficient digital interface.

The AD7845SQ/883B is packaged in a hermetically sealed ceramic package, which provides additional protection against harsh environmental conditions such as moisture and contaminants. Its robust design and military-grade specifications make it a reliable choice for mission-critical applications where failure is not an option.

Overall, the Analog Devices AD7845SQ/883B is a testament to precision engineering, offering unparalleled accuracy, stability, and ease of use for designers and engineers looking to integrate a high-quality DAC into their systems.

For detailed specifications, application circuits, and additional information, please refer to the official datasheet of the AD7845SQ/883B, available on the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess