The AD7851AR is a high-performance, single-supply 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This ADC is designed for direct connection to a variety of sensors and provides a high-speed, low power conversion of analog signals to digital data.
Key Features
- Resolution: 14-bit resolution offers fine-grain data conversion, ensuring high accuracy in measurements.
- Sampling Rate: Features a maximum sampling rate of 1 MSPS (Mega Samples Per Second), allowing for rapid data acquisition.
- Input Voltage Range: The input voltage range is ±10 V, making it suitable for a wide array of industrial applications.
- Interface: Equipped with a parallel interface, the AD7851AR ensures easy integration with most microprocessors and digital systems.
- Single Supply Operation: Operates from a single 5 V power supply, simplifying power management in embedded systems.
- Power Consumption: Features low power consumption, which is critical for portable and battery-powered applications.
- On-Chip Clock: Includes an on-chip clock, thereby reducing external component count.
- Package: Available in a 28-pin SOIC package, the AD7851AR is both compact and easy to mount on a variety of PCBs.
Applications
The AD7851AR is versatile and can be used in a multitude of applications such as:
- Data acquisition systems
- Industrial process control
- Instrumentation
- Medical devices
- Battery-powered devices
Conclusion
The AD7851AR from Analog Devices Inc. is an exceptional choice for designers seeking a high-speed, high-resolution ADC with low power consumption. Its robust feature set and ease of integration make it ideal for a wide range of applications, ensuring precise and reliable digital representation of analog signals.