EN
  • EN
  • DE

AD7858LANZ

Part No AD7858LANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CHAN SRL 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 767450-AD7858LANZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7858
Introduction Date January 27, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7858LANZ CAD Model

Description

Product Overview: AD7858LANZ

The AD7858LANZ is a high-performance, single-supply 12-bit data acquisition system from Analog Devices Inc., a leading global semiconductor company. This advanced analog-to-digital converter (ADC) is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications including industrial control systems, medical instruments, and data acquisition modules.

Key Features

  • Resolution: The AD7858LANZ offers a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Single Supply Operation: It operates from a single 5V supply, simplifying power management in embedded systems.
  • High Throughput: With a fast conversion rate, the AD7858LANZ is capable of handling high-speed signal processing tasks efficiently.
  • Multiple Input Channels: It features eight single-ended or four differential input channels, giving users flexibility in interfacing with various sensors and input signals.
  • Low Power Consumption: Designed for low power operation, it is suitable for battery-powered devices and portable applications.
  • Integrated Features: The device includes an on-chip track-and-hold amplifier and voltage reference, reducing the need for external components.
  • Interface Options: It provides an easy interface to microprocessors with its 3-wire serial interface.

Applications

The versatility of the AD7858LANZ makes it a perfect fit for various applications that require high-precision data conversion. Some of the typical applications include:

  • Process Control Systems
  • Medical Instruments
  • Data Acquisition Systems
  • Instrumentation
  • Battery-Powered Devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7858LANZ is built to meet the highest industry standards, ensuring consistent performance and durability in demanding environments. With robust ESD protection and a wide operating temperature range, this ADC is designed to provide reliable operation over the product's lifespan.

Conclusion

In summary, the AD7858LANZ from Analog Devices Inc. stands out as a sophisticated ADC solution that offers a blend of precision, speed, and flexibility. It is an excellent choice for designers looking to enhance the performance of their data acquisition systems with a reliable and efficient analog-to-digital conversion process.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess