EN
  • EN
  • DE

AD7863ARS-3

Part No AD7863ARS-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT DUAL 2CH 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 14
Sampling Rate 175k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 142866-AD7863ARS-3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7863ARS-3 CAD Model

Description

Product Overview: AD7863ARS-3

The AD7863ARS-3 is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to cater to the demands of a variety of data acquisition systems. This precision ADC is part of the AD7863 series, which is renowned for its dual simultaneous sampling and conversion capability, making it an ideal choice for applications requiring synchronized multichannel measurements.

Key Features

  • Dual 14-Bit, 1 MSPS, SAR ADC: The AD7863ARS-3 is capable of sampling at rates up to 1 megasample per second (MSPS), providing high-speed data acquisition for critical applications.
  • Simultaneous Sampling: With two ADCs on a single chip, it can sample two channels at the same time, which is crucial for applications that require the simultaneous acquisition of correlated signals.
  • Low Power Consumption: This device is designed for power-sensitive applications, with a typical operating power of just 45 mW at 1 MSPS, and it also includes a power-down mode to further reduce power usage when not in active conversion.
  • On-Chip Reference: The built-in 2.5 V reference voltage simplifies system design by reducing the number of external components required.
  • Flexible Power Supply: The AD7863ARS-3 operates from a dual ±5 V supply, accommodating a wide range of analog input signals.
  • Easy Interface: It features a parallel interface that is compatible with most microprocessors and DSPs, making system integration straightforward.
  • Package and Temperature Range: The device is available in a 28-lead SOIC (Small Outline Integrated Circuit) package and is specified for operation over the industrial temperature range of -40°C to +85°C.

Applications

The AD7863ARS-3 is versatile and can be used in various applications, including:

  • Industrial Process Control
  • Motor Control
  • Data Acquisition Systems
  • Synchronous Multichannel Systems
  • Instrumentation

With its dual-channel design and high-speed performance, the AD7863ARS-3 from Analog Devices Inc. is a robust solution for systems requiring accurate and simultaneous analog-to-digital conversions. Its integration features and power efficiency make it a smart choice for designers looking to optimize their data acquisition systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5678 $85.7034
5+ $23.4407 $117.2035
8+ $22.7073 $181.6584
11+ $21.9750 $241.7250
14+ $21.2428 $297.3992
19+ $19.0448 $361.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess