EN
  • EN
  • DE

AD7873BRQZ-REEL7

Part No AD7873BRQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 122540-AD7873BRQZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7873BRQZ-REEL7 CAD Model

Description

The AD7873BRQZ-REEL7 is a sophisticated touch screen digitizer component from Analog Devices Inc., designed to interface with 4-wire resistive touch screens. This integrated circuit (IC) is a perfect solution for advanced touch screen applications, offering high precision and reliability in a variety of environments and use cases.

Key Features

  • High-Performance: The AD7873BRQZ-REEL7 provides a 12-bit resolution and a high-speed SPI interface, ensuring quick and accurate touch detection.
  • On-Chip Temperature Measurement: It includes an on-chip temperature sensor, enabling applications to monitor the temperature of the environment or the touch screen itself.
  • Battery Monitor: An auxiliary input is available for battery voltage monitoring, making it an ideal choice for portable devices.
  • Power Management: This IC features a low power consumption mode and automatic power-down functionality, which helps to extend battery life in mobile applications.
  • Touch Pressure Measurement: The device can measure touch pressure, providing additional input data for applications that require it.

Applications

The AD7873BRQZ-REEL7 is widely used in various applications that require high-quality touch screen interfaces. These include:

  • Personal digital assistants (PDAs)
  • Smartphones
  • Point-of-sale (POS) terminals
  • GPS navigation systems
  • Portable medical devices

Technical Specifications

The device comes in a small 16-lead QSOP package and is part of the REEL7 tape-and-reel packaging series, which is suitable for automated assembly processes. It operates over a wide temperature range, ensuring reliable performance in diverse conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7873BRQZ-REEL7 is no exception. This component is built to meet the high standards expected from industry-leading electronic components, ensuring long-term reliability for the end-user's application.

Ordering Information

For ordering, the AD7873BRQZ-REEL7 comes in tape-and-reel form to facilitate easy integration into manufacturing workflows. Detailed datasheets and technical support are available to assist with design-in and application development.

You May Also Be Interested in

Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER
Lowest to $2.8714
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16LFCSP / Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-LFCSP (4x4)
Lowest to $5.4545
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 32LFCSP
Lowest to $4.0747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8842 $57.7684
5+ $23.6994 $118.4970
8+ $22.9591 $183.6728
11+ $22.2187 $244.4057
14+ $21.4784 $300.6976
18+ $19.2562 $346.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess