The AD7874BRZ-REEL is a high-performance, quad-channel analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC component is designed for applications requiring multiple analog input channels and high accuracy, making it an ideal choice for advanced industrial, medical, and communication systems.
Key Features
- Resolution: The AD7874BRZ-REEL boasts a 12-bit resolution, providing fine detail in analog signal conversion.
- Number of Channels: It features four single-ended input channels, allowing for the simultaneous sampling of multiple signals.
- Sampling Rate: With a maximum sampling rate of 133 kSPS (kilo-samples per second), this ADC is capable of handling high-speed applications with ease.
- Interface: The device includes a serial interface, which simplifies the connection to microprocessors and reduces the number of required I/O lines.
- Power Supply: It operates on a single 5 V power supply, minimizing power consumption and making it suitable for portable devices.
- Package: The AD7874BRZ-REEL is available in a compact, surface-mount SOIC (Small Outline Integrated Circuit) package, ensuring ease of integration into various circuit designs.
- Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
Applications
The versatility of the AD7874BRZ-REEL allows it to be used across a broad spectrum of applications. It is particularly well-suited for:
- Data acquisition systems
- Industrial control systems
- Medical instrumentation
- Battery-powered and portable devices
- Communication systems
Ordering Information
The AD7874BRZ-REEL is available in a tape and reel package, facilitating automated assembly processes for high-volume production. For detailed ordering and shipping information, please refer to the Analog Devices Inc. official website or contact their sales representatives.