EN
  • EN
  • DE

AD7890BRZ-4REEL

Part No AD7890BRZ-4REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 117K 24SOIC / Data Acquisition System (DAS) 12 b 117k Serial 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 117k
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number AD7890
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7890BRZ-4REEL-ND,AD7890BRZ-4REELCT,AD7890BRZ-4REELDKR,AD7890BRZ-4REELTR
Standard Package 1,000
Win Source Part Number 1219539-AD7890BRZ-4REEL
Ultra Librarian 3D Model Ultra Librarian AD7890BRZ-4REEL CAD Model

Description

The AD7890BRZ-4REEL is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications and is particularly well-suited for portable or compact systems where power efficiency and space constraints are critical considerations.

Key Features

  • Resolution: 12-bit ADC, offering fine granularity and high accuracy for analog input signals.
  • Sampling Rate: Capable of converting analog inputs to digital outputs at a high speed, ensuring real-time data processing capabilities.
  • Power Consumption: Designed for low power operation, making it ideal for battery-powered devices and energy-sensitive applications.
  • Interface: Features a user-friendly serial interface that simplifies connections to microprocessors and DSPs, facilitating seamless integration into existing systems.
  • Packaging: Supplied in a reel format (hence the 'REEL' suffix), which is suitable for automated assembly processes, enhancing production efficiency.

Applications

The AD7890BRZ-4REEL is versatile and can be employed in a wide array of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instruments
  • Instrumentation
  • Battery-powered devices

Technical Specifications

Parameter Value
Resolution 12 bits
Number of Channels 8
Interface Type Serial (SPI, QSPI, MICROWIRE)
Supply Voltage 2.7 V to 5.25 V
Operating Temperature -40°C to +85°C

With its combination of features and performance, the AD7890BRZ-4REEL from Analog Devices Inc. is a reliable and efficient solution for precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess