EN
  • EN
  • DE

AD7891ASZ-1

Part No AD7891ASZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 8CH HI-SPD 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 500k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 008260-AD7891ASZ-1
Family Name AD7891
Introduction Date November 06, 1995
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7891ASZ-1 CAD Model

Description

Product Overview: AD7891ASZ-1 from Analog Devices Inc.

The AD7891ASZ-1 is a high-performance, fast, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This ADC is part of the AD7891 series, which is known for its reliability and accuracy in converting analog signals to digital data.

Key Features

  • Resolution: The AD7891ASZ-1 boasts a 12-bit resolution, allowing for precise digital representation of the analog input signal.
  • Conversion Rate: It offers a fast conversion rate, making it suitable for applications that require quick data processing and real-time analysis.
  • Input Voltage Range: The device supports a wide input voltage range, providing versatility for various signal levels.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, which is ideal for battery-powered or energy-sensitive applications.
  • Interface: The ADC features an easy-to-use parallel interface, facilitating simple integration with microcontrollers and digital signal processors.
  • Package: The AD7891ASZ-1 comes in a compact package, making it suitable for space-constrained applications.

Applications

The AD7891ASZ-1 is versatile and can be employed in a wide range of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Instrumentation and test equipment
  • Communication systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD7891ASZ-1 is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions.

Technical Support and Resources

Customers choosing the AD7891ASZ-1 can access a wealth of technical resources, including datasheets, application notes, and reference designs, directly from the Analog Devices website. Additionally, Analog Devices offers dedicated support from their team of technical experts to assist with any design challenges or questions regarding the integration of the AD7891ASZ-1 into specific applications.

With its combination of speed, precision, and low power consumption, the AD7891ASZ-1 from Analog Devices Inc. is an excellent choice for system designers seeking a reliable ADC solution.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5079 $61.5079
2+ $50.4681 $100.9362
4+ $48.8909 $195.5636
5+ $47.3138 $236.5690
6+ $45.7367 $274.4202
8+ $41.0053 $328.0424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess