EN
  • EN
  • DE

AD8004AR-14-REEL7

Part No AD8004AR-14-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CF QUAD LP LDIST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 3000V/µs
Gain Bandwidth Product 30 MHz
-3db Bandwidth 250 MHz
Current - Input Bias 40 µA
Voltage - Input Offset 1 mV
Current - Supply 14mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8004
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555399-AD8004AR-14-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8004AR-14-REEL7 CAD Model

Description

Product Overview: AD8004AR-14-REEL7

The AD8004AR-14-REEL7 is a high-performance, quad operational amplifier produced by Analog Devices Inc., a company renowned for its expertise in precision signal processing technology. This product is designed to offer a blend of speed, low power consumption, and excellent dynamic performance, making it an ideal choice for a wide range of applications including medical instruments, video processing, and high-speed signal conditioning.

Key Features

  • High Speed: The AD8004AR-14-REEL7 boasts a high slew rate and fast settling time, which are critical parameters for applications that require rapid changes in voltage levels, such as driving analog-to-digital converters (ADCs).
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier is designed for low power consumption, making it suitable for battery-powered devices and power-sensitive applications.
  • Wide Bandwidth: With a wide bandwidth, the AD8004AR-14-REEL7 can handle a broad range of frequencies, ensuring that it can be used in various high-frequency signal processing tasks.
  • Stable and Reliable: Analog Devices Inc. is known for the stability and reliability of its components, and the AD8004AR-14-REEL7 is no exception. It provides consistent performance over a range of operating conditions.

Applications

  • Medical Imaging Systems
  • Professional Video Electronics
  • Telecommunications
  • ADC Driver Circuits
  • Active Filters
  • Signal Conditioning

Packaging and Quality

The AD8004AR-14-REEL7 is supplied in a surface-mount package that is suitable for automated assembly processes, and it comes on a reel of 7 inches, which is a standard size for electronic component tapes. The packaging ensures safe and efficient handling during the manufacturing process. Analog Devices Inc. is committed to maintaining high-quality standards, and this product is no exception, meeting rigorous industry specifications for performance and reliability.

Conclusion

For designers and engineers looking to incorporate a high-speed, low-power operational amplifier into their next project, the AD8004AR-14-REEL7 from Analog Devices Inc. presents an excellent option. With its combination of speed, efficiency, and Analog Devices' reputation for quality, this op-amp is capable of enhancing the performance of a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1508 $65.2064
18+ $6.6875 $120.3750
27+ $6.4784 $174.9168
37+ $6.2693 $231.9641
48+ $6.0603 $290.8944
64+ $5.4331 $347.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess