The AD8004AR is a high-performance, quad-channel operational amplifier developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision amplifier delivers a remarkable combination of speed, low power consumption, and excellent dynamic performance, making it an ideal choice for a wide variety of signal processing applications.
Key Features:
- High Speed: With a 3000 V/µs slew rate and a 50 MHz bandwidth, the AD8004AR provides rapid signal response suitable for high-speed data acquisition, video processing, and other demanding applications.
- Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes a mere 3 mA of supply current per amplifier, which is beneficial for power-sensitive designs.
- Wide Supply Range: The device operates from a single 5 V supply to ±5 V dual supplies, offering flexibility in various circuit configurations.
- Low Distortion: It has a Total Harmonic Distortion (THD) of -65 dBc at 1 MHz, making it suitable for high-fidelity audio applications and other systems where signal integrity is paramount.
Applications:
- High-speed data acquisition systems
- Video signal processing
- Professional audio equipment
- Photodiode amplifiers
- Analog-to-digital driver amplifiers
- Communication systems
Product Specifications:
Parameter
Value
Number of Channels
4
Supply Voltage
5 V to ±5 V
Slew Rate
3000 V/µs
Bandwidth
50 MHz
Operating Temperature Range
-40°C to +85°C
The AD8004AR is available in a 16-pin SOIC package, ensuring ease of integration into a wide array of printed circuit board designs. Its robust performance, combined with Analog Devices Inc.'s commitment to quality, makes the AD8004AR a reliable and efficient solution for advanced electronic systems.