Product Overview: AD8010ARZ by Analog Devices Inc.
The AD8010ARZ is a high-performance, single-supply, wideband current feedback operational amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors. This operational amplifier is well-suited for a wide array of applications, including telecommunications, video processing, A/D drivers, and high-speed signal processing.
Key Features
- High Speed: With a 440 MHz bandwidth at a gain of +1, the AD8010ARZ offers exceptional speed, making it ideal for high-frequency applications.
- Single Supply Operation: Operable with a single supply voltage ranging from 5 V to 12 V, this amplifier allows for simplified power supply design and is suitable for battery-powered devices.
- Low Distortion: It features low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity applications.
- High Output Current: Capable of delivering an output current of up to 100 mA, this op-amp can drive a wide range of loads.
- Low Power Consumption: The AD8010ARZ is designed for low power consumption, drawing only 6.5 mA of quiescent current, which is advantageous in portable and energy-sensitive applications.
Applications
The versatility of the AD8010ARZ makes it an excellent choice for various high-speed applications, including:
- Professional video electronics
- High-speed communication systems
- ADC/DAC buffers
- Cable drivers
- Test equipment
Product Specifications
| Parameter |
Value |
| Package / Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
| Number of Channels |
1 Channel |
| Supply Voltage - Min |
5V |
| Supply Voltage - Max |
12V |
| Operating Temperature |
-40°C to +85°C |
The AD8010ARZ is available in a compact SOIC-8 package and is designed for surface mount applications. Its robust design ensures reliable performance over a wide temperature range from -40°C to +85°C, making it suitable for industrial-grade applications.