EN
  • EN
  • DE

AD8012ARZ-REEL

Part No AD8012ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Current Feedback
Slew Rate 2250V/μs
-3db Bandwidth 350MHz
Current - Input Bias 3μA
Voltage - Input Offset 1.5mV
Supply Current 1.7mA
Current - Output / Channel 125mA
Supply Voltage , Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8012
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 736815-AD8012ARZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8012ARZ-REEL CAD Model

Description

AD8012ARZ-REEL Dual High Output Current, Low Power, 350 MHz Amplifier

The AD8012ARZ-REEL from Analog Devices Inc. is a high-performance dual amplifier optimized for the demands of modern applications that require high bandwidth and output current, while maintaining low power consumption. This component is part of a product reel, making it suitable for high-volume automated manufacturing processes.

The AD8012ARZ-REEL is designed to deliver a 350 MHz bandwidth which is ideal for video electronics, ATE, ultrasound, and other high-speed signal processing applications. With its high output current of 100 mA per amplifier, this device can drive demanding loads with ease, making it a versatile choice for a wide array of design needs.

Despite its high-speed capabilities, the AD8012 features low power consumption, drawing just 4.4 mA of supply current per amplifier. This characteristic makes it an excellent choice for battery-powered equipment and other power-sensitive applications. Furthermore, the device operates over a wide supply voltage range from ±2.7 V to ±6 V, providing designers with flexibility in various circuit configurations.

The AD8012ARZ-REEL comes in a compact SOP-8 package, ensuring a minimal footprint on the PCB and is specified over the extended industrial temperature range of -40°C to +85°C. This temperature range ensures reliable operation in harsh environments and under varying thermal conditions.

Key features of the AD8012ARZ-REEL include:

  • Dual high output current: 100 mA per amplifier
  • Low power consumption: 4.4 mA/amplifier
  • Wide bandwidth: 350 MHz
  • Wide supply voltage range: ±2.7 V to ±6 V
  • High slew rate: 800 V/μs
  • Low distortion
  • Compact SOP-8 package
  • Extended industrial temperature range: -40°C to +85°C

The AD8012ARZ-REEL is a robust, high-performance solution for applications that require the best in speed, power efficiency, and reliability. Analog Devices Inc. has a long-standing reputation for delivering quality components that push the boundaries of performance, and the AD8012ARZ-REEL is no exception.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess