EN
  • EN
  • DE

AD80284BBCZ

Part No AD80284BBCZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1208+
Reference case BGA
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744219-AD80284BBCZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD80284BBCZ CAD Model

Description

The AD80284BBCZ is a high-performance, quad-core digital signal processor (DSP) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This processor is designed to deliver exceptional speed and efficiency, making it an ideal choice for a wide range of applications, including audio and video processing, medical imaging, industrial control, and defense systems.

Key Features:

  • Quad-Core Processor: Equipped with four cores, the AD80284BBCZ provides ample processing power to handle complex algorithms and multitasking with ease.
  • High Clock Speed: The DSP operates at a high frequency, ensuring fast data processing and responsive system performance.
  • Advanced Architecture: The device features a sophisticated architecture that optimizes computational efficiency and data throughput.
  • Integrated Memory: With on-chip memory, the AD80284BBCZ reduces the need for external memory components, which can simplify design and save space.
  • Low Power Consumption: Despite its robust performance, the DSP is engineered to consume minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Flexible Peripheral Set: A variety of peripherals are integrated into the chip, including communication interfaces, timers, and I/O ports, providing versatility in system design.

Applications:

  • Audio and video processing systems
  • Medical imaging equipment
  • Industrial automation and control
  • Military and aerospace systems
  • Instrumentation and measurement devices

Product Specifications:

Parameter Value
Core Quad-Core
Operating Frequency High Frequency
Memory Type Integrated On-Chip
Power Consumption Low
Peripherals Multiple Integrated Peripherals

For designers and engineers seeking a DSP that offers a blend of performance, power efficiency, and design flexibility, the AD80284BBCZ from Analog Devices Inc. stands out as a premier solution. Its robust feature set and advanced capabilities ensure that it can meet the demands of the most challenging applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3058 $57.9174
8+ $15.8408 $126.7264
12+ $15.3453 $184.1436
16+ $14.8510 $237.6160
21+ $14.3555 $301.4655
27+ $12.8702 $347.4954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess