EN
  • EN
  • DE

AD8030ARJZ-R2

Part No AD8030ARJZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001071-AD8030ARJZ-R2
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case SOT-23-8
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Supplier Device Package SOT-23-8
Base Product Number AD8030
Current - Supply 1.4mA (x2 Channels)
Current - Input Bias 700 nA
Ultra Librarian 3D Model Ultra Librarian AD8030ARJZ-R2 CAD Model

Description

Product Overview: AD8030ARJZ-R2

The AD8030ARJZ-R2 is a high-performance, low-power voltage feedback amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This amplifier is well-suited for battery-powered applications due to its low power consumption and wide bandwidth. It operates on a single supply voltage range from 2.7V to 5.5V, making it versatile for various electronic circuits and portable devices.

Key Features

  • Low Power Consumption: The AD8030ARJZ-R2 is optimized for low power operation, consuming only 800 µA of supply current per amplifier. This feature makes it an excellent choice for battery-operated equipment, extending the life of the device.
  • Wide Bandwidth: Despite its low power usage, the AD8030ARJZ-R2 does not compromise on performance, offering a wide bandwidth of 80 MHz. This allows the amplifier to handle a broad range of signals with high fidelity.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage. It ensures maximum utilization of the supply voltage range, which is crucial for low-voltage applications.
  • Low Input Bias Current: With an input bias current of only 1 pA, the AD8030ARJZ-R2 is suitable for precision applications. This low input bias current minimizes errors in measurement and sensor signal conditioning.
  • High Load Drive: The device can drive 10 pF capacitive loads with minimal overshoot and ringing, making it robust for driving capacitive loads without additional external compensation.

Applications

The AD8030ARJZ-R2 is designed for a wide range of applications, including:

  • Portable and battery-powered equipment
  • ADC buffer amplifiers
  • Active filters
  • Data acquisition systems
  • Medical instruments
  • Audio and video signal processing

Overall, the AD8030ARJZ-R2 from Analog Devices Inc. is a high-quality, versatile amplifier that offers an excellent balance between power efficiency and performance. Its small footprint in the SOT-23 package makes it an ideal choice for space-constrained applications, while its technical specifications ensure reliable and precise operation across a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7057 $51.3513
22+ $4.6816 $102.9952
34+ $4.5353 $154.2002
46+ $4.3890 $201.8940
59+ $4.2427 $250.3193
79+ $3.8038 $300.5002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,862 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess