EN
  • EN
  • DE

AD8031A

Part No AD8031A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.7 V, 800 uA, 80 MHz Rail-to-Rail I/O Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138138-AD8031A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8031A CAD Model

Description

Product Overview: AD8031A by Analog Devices Inc.

The AD8031A from Analog Devices Inc. represents a leap forward in the realm of operational amplifiers (op-amps), offering an impressive blend of speed and power efficiency. Designed to cater to a wide array of applications, this op-amp is an ideal choice for designers looking for a component that delivers high performance without compromising on power consumption.

Key Features:

  • Low Power Consumption: The AD8031A is designed for power-sensitive applications. It consumes only 800 µA of supply current per amplifier, which is remarkably low for its speed class, making it suitable for battery-operated devices and portable equipment.
  • High Speed: Despite its low power usage, the AD8031A does not sacrifice speed. It boasts a 80 MHz bandwidth and a 30 V/µs slew rate, ensuring that it can handle fast signals and high dynamic range applications with ease.
  • Rail-to-Rail Output: The ability to swing its output voltage from the negative supply rail to the positive supply rail makes this op-amp highly versatile, allowing for maximum dynamic range in single-supply operations.
  • Single-Supply Operation: The AD8031A is capable of operating from a single 2.7 V to 6 V supply, or from dual supplies of ±1.35 V to ±3 V, providing flexibility in various circuit designs.
  • Low Distortion: With its low distortion figures, the AD8031A is well-suited for audio and other signal processing applications that demand high fidelity.

Applications:

The AD8031A is versatile enough to be used in a multitude of applications, including:

  • Portable and battery-powered equipment
  • ADC buffer amps
  • Digital cameras
  • Video amplifiers
  • Filters and signal conditioning circuits
  • Audio and other high-fidelity applications

With its combination of low power, high speed, and rail-to-rail output, the AD8031A from Analog Devices Inc. stands out as a robust op-amp solution for designers and engineers seeking to optimize their applications for both performance and power efficiency. Whether it's for consumer electronics, medical devices, or industrial instrumentation, the AD8031A is engineered to deliver reliable and superior performance.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0463 $51.7871
41+ $2.4996 $102.4836
62+ $2.4215 $150.1330
86+ $2.3434 $201.5324
111+ $2.2652 $251.4372
148+ $2.0309 $300.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,555 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess